PIEZO TRANSDUCER, TYPE 2.5G, 0-60V; Transducer Function:-; Tones:-; Supply Voltage Min:0V; Supply Voltage Max:60V; Operating Current Max:-; Sound Level SPL:-; Sound Level Distance:-; Resonant Frequency:50kHz; Product Range:PowerHap RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 71AC3670 |
| Product Name | Piezo Transducer, Type 2.5G, 0-60V; Transducer Function Tdk |