PIEZO TRANSDUCER, TYPE 7G, 32KHZ, 0-120V; Transducer Function:-; Tones:-; Supply Voltage Min:0V; Supply Voltage Max:120V; Operating Current Max:-; Sound Level SPL:-; Sound Level Distance:-; Resonant Frequency:32kHz; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Piezoelectric Sensors |
| Product Number | 71AC3672 |
| Product Name | Piezo Transducer, Type 7G, 32Khz, 0-120V; Transducer Function Tdk |