EPCOS AG Electric Double Layer Capacitors (EDLC), Supercapacitors B49410B2276Q000

Description
2700F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.21mOhm @ 1kHz 90000 Hrs @ 25°C
Request a Quote Datasheet
Description
2700F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.21mOhm @ 1kHz 90000 Hrs @ 25°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 495-2064-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
495-2064-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 495-2064-ND
2700F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.21mOhm @ 1kHz 90000 Hrs @ 25°C

2700F (EDLC) Supercapacitor 2.5V Axial, Can - Screw Terminals 0.21mOhm @ 1kHz 90000 Hrs @ 25°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - B49410B2276Q000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
B49410B2276Q000
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors B49410B2276Q000
CAP 2700F -10% +30% 2.5V CHAS MT

CAP 2700F -10% +30% 2.5V CHAS MT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-2064-ND B49410B2276Q000
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -30 to 70 C (-22 to 158 F) -30 to 70 C (-22 to 158 F)
Capacitance Range 2.70E9 microF 2.70E9 microF
Capacitance Tolerance 30 (+/- %) 30 (+/- %)
Lead Style Screw Axial; Screw
Mounting Style Chassis Mount Bolt-on; Axial, Can - Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details