Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 33UF 20% 450V RADIAL Product overview: B43890B5336M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890B5336M000 can be used for catalog matching and distributor lookup.
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C
CAP ALUM 33UF 20% 450V RADIAL
CAP ALUM 33UF 20% 450V RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43890B5336M000 | 58-B43890B5336M000 | B43890B5336M000-ND | B43890B5336M000 | B43890B5336M000 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | 33UF 450V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| RoHS Compliant | Yes |