EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B43890A5685M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B43890A5685M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B43890A5685M000
Aluminum Electrolytic Capacitors: Single-ended B43890A5685M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - 495-6035-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6035-ND
Aluminum Electrolytic Capacitors 495-6035-ND
6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

6.8µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
6.8uF 450V 39 Ohm Capacitor
58-B43890A5685M000
6.8uF 450V 39 Ohm Capacitor 58-B43890A5685M000
Cap Aluminum Lytic 6.8uF 450V 20% (10 X 20mm) Radial 5mm 39 Ohm 0.262A 12000h 105°C Bulk Product overview: B43890A5685M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 450V, 39 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 450V, 39 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A5685M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6.8uF 450V 20% (10 X 20mm) Radial 5mm 39 Ohm 0.262A 12000h 105°C Bulk Product overview: B43890A5685M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 450V, 39 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 450V, 39 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A5685M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43890A5685M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43890A5685M000
Capacitors - Aluminum Electrolytic Capacitors B43890A5685M000
CAP ALUM 6.8UF 20% 450V RADIAL

CAP ALUM 6.8UF 20% 450V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
B43890A5685M000
Aluminum Electrolytic Capacitors - Radial Leaded B43890A5685M000
Aluminum Electrolytic Capacitors - Radial Leaded 450VDC 6.8uF 20% STD Leads

Aluminum Electrolytic Capacitors - Radial Leaded 450VDC 6.8uF 20% STD Leads

Buy Now Datasheet
Cap, 6.8Μf, 450V, 20%; Capacitance Epcos - 16AC3218 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Μf, 450V, 20%; Capacitance Epcos
16AC3218
Cap, 6.8Μf, 450V, 20%; Capacitance Epcos 16AC3218
CAP, 6.8µF, 450V, 20%; Capacitance:6.8µF; Voltage Rating:450V; Product Range:B43890 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

CAP, 6.8µF, 450V, 20%; Capacitance:6.8µF; Voltage Rating:450V; Product Range:B43890 Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43890A5685M000 495-6035-ND 58-B43890A5685M000 B43890A5685M000 B43890A5685M000 16AC3218
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors 6.8uF 450V 39 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 6.8Μf, 450V, 20%; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers