Aluminum Electrolytic Capacitors: Single-ended
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Cap Aluminum Lytic 4.7uF 450V 20% (10 X 16mm) Radial 5mm 56.4 Ohm 0.2A 12000h 105°C Bulk Product overview: B43890A5475M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 450V, 56.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 450V, 56.4 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A5475M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Radial Leaded 450VDC 4.7uF 20% STD Leads
CAP ALUM 4.7UF 20% 450V RADIAL
CAP, 4.7UF, 450V, ALU ELEC, RADIAL ROHS COMPLIANT: YES
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43890A5475M000 | 495-76819-ND | 58-B43890A5475M000 | B43890A5475M000 | B43890A5475M000 | 83AH9801 |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors | 4.7uF 450V 56.4 Ohm Capacitor | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Cap, 4.7Uf, 450V, Alu Elec, Radial Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| Applications | General Purpose | General Purpose; General Purpose |