EPCOS AG Aluminum Electrolytic Capacitors: Single-ended B43890A5106M000

Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors: Single-ended
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Single-ended - B43890A5106M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Single-ended
B43890A5106M000
Aluminum Electrolytic Capacitors: Single-ended B43890A5106M000
Aluminum Electrolytic Capacitors: Single-ended

Aluminum Electrolytic Capacitors: Single-ended

Supplier's Site
Aluminum Electrolytic Capacitors - 495-B43890A5106M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43890A5106M000-ND
Aluminum Electrolytic Capacitors 495-B43890A5106M000-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 15000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
10UF 450V Capacitor
58-B43890A5106M000
10UF 450V Capacitor 58-B43890A5106M000
CAP ALUM 10UF 20% 450V RADIAL Product overview: B43890A5106M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A5106M000 can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 20% 450V RADIAL Product overview: B43890A5106M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43890A5106M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43890A5106M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43890A5106M000
Capacitors - Aluminum Electrolytic Capacitors B43890A5106M000
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43890A5106M000 495-B43890A5106M000-ND 58-B43890A5106M000 B43890A5106M000
Product Name Aluminum Electrolytic Capacitors: Single-ended Aluminum Electrolytic Capacitors 10UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details