22µF 450V Aluminum Electrolytic Capacitors Radial, Can
CAP ALUM 22UF 20% 450V RADIAL Product overview: B43888D5226M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43888D5226M000 can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 450V RADIAL
CAP ALUM 22UF 20% 450V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43888D5226M000-ND | 58-B43888D5226M000 | B43888D5226M000 | B43888D5226M000 |
| Product Name | Aluminum Electrolytic Capacitors | 22UF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |