EPCOS AG 150UF 250V Capacitor B43888C2157M

Description
CAP ALUM 150UF 20% 250V RADIAL Product overview: B43888C2157M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43888C2157M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 150UF 20% 250V RADIAL Product overview: B43888C2157M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43888C2157M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150UF 250V Capacitor
58-B43888C2157M
150UF 250V Capacitor 58-B43888C2157M
CAP ALUM 150UF 20% 250V RADIAL Product overview: B43888C2157M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43888C2157M can be used for catalog matching and distributor lookup.

CAP ALUM 150UF 20% 250V RADIAL Product overview: B43888C2157M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43888C2157M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B43888C2157M - 766377-B43888C2157M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43888C2157M
766377-B43888C2157M
Aluminum Capacitors - B43888C2157M 766377-B43888C2157M
Manufacturer: EPCOS (TDK) Win Source Part Number: 766377-B43888C2157M Series: B43888 Packaging: Bulk Mounting Style: Through Hole Package: Radial, Can Voltage Rating: 250V Applications: General Capacitance: 150μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Polarization: Polar Categories: Capacitors Dimension: 0.709" Dia (18.00mm) Ripple Current - High Frequency: 2A @ 100kHz Height - Seated (Maximum): 1.654" (42.00mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 766377-B43888C2157M
Series: B43888
Packaging: Bulk
Mounting Style: Through Hole
Package: Radial, Can
Voltage Rating: 250V
Applications: General
Capacitance: 150μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Polarization: Polar
Categories: Capacitors
Dimension: 0.709" Dia (18.00mm)
Ripple Current - High Frequency: 2A @ 100kHz
Height - Seated (Maximum): 1.654" (42.00mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43888C2157M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43888C2157M
Capacitors - Aluminum Electrolytic Capacitors B43888C2157M
CAP ALUM 150UF 20% 250V RADIAL

CAP ALUM 150UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43888C2157M 766377-B43888C2157M B43888C2157M
Product Name 150UF 250V Capacitor Aluminum Capacitors - B43888C2157M Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details