EPCOS AG Aluminum Electrolytic Capacitors B43866F2336M

Description
33µF 250V Aluminum Electrolytic Capacitors Radial, Can 10Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
33µF 250V Aluminum Electrolytic Capacitors Radial, Can 10Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43866F2336M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43866F2336M-ND
Aluminum Electrolytic Capacitors B43866F2336M-ND
33µF 250V Aluminum Electrolytic Capacitors Radial, Can 10Ohm @ 120Hz 2000 Hrs @ 125°C

33µF 250V Aluminum Electrolytic Capacitors Radial, Can 10Ohm @ 120Hz 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43866F2336M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43866F2336M
Capacitors - Aluminum Electrolytic Capacitors B43866F2336M
CAP ALUM 33UF 20% 250V RADIAL

CAP ALUM 33UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number B43866F2336M-ND B43866F2336M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1713198 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details