EPCOS AG Aluminum Electrolytic Capacitors B43866A2226M

Description
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 15.1Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 15.1Ohm @ 120Hz 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43866A2226M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43866A2226M-ND
Aluminum Electrolytic Capacitors B43866A2226M-ND
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 15.1Ohm @ 120Hz 2000 Hrs @ 125°C

22µF 200V Aluminum Electrolytic Capacitors Radial, Can 15.1Ohm @ 120Hz 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43866A2226M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43866A2226M
Capacitors - Aluminum Electrolytic Capacitors B43866A2226M
CAP ALUM 22UF 20% 200V RADIAL

CAP ALUM 22UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number B43866A2226M-ND B43866A2226M
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C113T200DD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details