Aluminum Electrolytic Capacitors: Single-ended
CAP ALUM 68UF 20% 400V TH
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | B43858G9686M000 | 495-B43858G9686M000-ND |
| Product Name | Aluminum Electrolytic Capacitors: Single-ended | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |
| Applications | General Purpose |