EPCOS AG Aluminum Electrolytic Capacitors B43858C9685M000

Description
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43858C9685M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43858C9685M000-ND
Aluminum Electrolytic Capacitors 495-B43858C9685M000-ND
6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

6.8µF 400V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
6.8uF 400V 0.27A Capacitor
58-B43858C9685M000
6.8uF 400V 0.27A Capacitor 58-B43858C9685M000
Cap Aluminum Lytic 6.8uF 400V 20% (10 X 16mm) Radial 5mm 0.27A 5000h 105°C Bulk Product overview: B43858C9685M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 400V, 0.27A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 400V, 0.27A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43858C9685M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 6.8uF 400V 20% (10 X 16mm) Radial 5mm 0.27A 5000h 105°C Bulk Product overview: B43858C9685M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 400V, 0.27A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 400V, 0.27A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43858C9685M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43858C9685M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43858C9685M000
Capacitors - Aluminum Electrolytic Capacitors B43858C9685M000
CAP ALUM 6.8UF 20% 400V RADIAL

CAP ALUM 6.8UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43858C9685M000-ND 58-B43858C9685M000 B43858C9685M000
Product Name Aluminum Electrolytic Capacitors 6.8uF 400V 0.27A Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details