47µF 450V Aluminum Electrolytic Capacitors Radial, Can 7.1Ohm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 47UF 20% 450V RADIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 495-B43851A5476M000-ND | B43851A5476M000 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF |