CAP ALUM 2.2UF 20% 400V RADIAL Product overview: B43821F9225M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43821F9225M000 can be used for catalog matching and distributor lookup.
Manufacturer: EPCOS (TDK)
Win Source Part Number: 1037480-B43821F9225M
Packaging: Bulk
Voltage Rating: 400V
Applications: General Purpose
Height - Seated (Max): 0.511" (13.00mm)
Mounting: Through Hole
Capacitance: 2.2μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
ESR: 97 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -25°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 38mA @ 120Hz
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 97Ohm @ 120Hz 3000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Radial Leaded 400VDC 2.2uF 20% STD Leads
CAP ALUM 2.2UF 20% 400V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43821F9225M000 | 1037480-B43821F9225M000 | 495-B43821F9225M000-ND | B43821F9225M000 | B43821F9225M000 |
| Product Name | 2.2UF 400V Capacitor | Aluminum Capacitors - B43821F9225M000 | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |