EPCOS AG Aluminum Electrolytic Capacitors B43821F2335M8

Description
3.3µF 250V Aluminum Electrolytic Capacitors Radial, Can 56Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 250V Aluminum Electrolytic Capacitors Radial, Can 56Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43821F2335M8-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43821F2335M8-ND
Aluminum Electrolytic Capacitors B43821F2335M8-ND
3.3µF 250V Aluminum Electrolytic Capacitors Radial, Can 56Ohm @ 120Hz 3000 Hrs @ 85°C

3.3µF 250V Aluminum Electrolytic Capacitors Radial, Can 56Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43821F2335M8 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43821F2335M8
Capacitors - Aluminum Electrolytic Capacitors B43821F2335M8
CAP ALUM 3.3UF 20% 250V RADIAL

CAP ALUM 3.3UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B43821F2335M8-ND B43821F2335M8
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details