Cap Aluminum Lytic 220uF 250V 20% (18 X 40mm) Radial 7.5mm 0.84 Ohm 0.68A 3000h 85°C Bulk Product overview: B43821F2227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 250V, 0.84 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 250V, 0.84 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43821F2227M000 can be used for catalog matching and distributor lookup.
220µF 250V Aluminum Electrolytic Capacitors Radial, Can 840mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 220UF 20% 250V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43821F2227M000 | 495-B43821F2227M000-ND | B43821F2227M000 |
| Product Name | 220uF 250V 0.84 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 250 volts | 250 volts |