EPCOS AG Aluminum Electrolytic Capacitors B43821F2105M8

Description
1µF 250V Aluminum Electrolytic Capacitors Radial, Can 186Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 250V Aluminum Electrolytic Capacitors Radial, Can 186Ohm @ 120Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43821F2105M8-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43821F2105M8-ND
Aluminum Electrolytic Capacitors B43821F2105M8-ND
1µF 250V Aluminum Electrolytic Capacitors Radial, Can 186Ohm @ 120Hz 3000 Hrs @ 85°C

1µF 250V Aluminum Electrolytic Capacitors Radial, Can 186Ohm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number B43821F2105M8-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details