Manufacturer: EPCOS (TDK)
Win Source Part Number: 766652-B43821A1684M
Series: B43821
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can
Voltage Rating: 160V
Applications: General
Capacitance: 0.68μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 273 Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Part Status: Obsolete(EOL)
Family Name: B43821
Categories: Capacitors
Dimension: 0.248" Dia (6.30mm)
Ripple Current - Low Frequency: 18mA @ 120Hz
Height - Seated (Maximum): 0.472" (12.00mm)
Introduction Date: November 05, 2008
Country of Origin: Brazil
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
0.68µF 160V Aluminum Electrolytic Capacitors Radial, Can 273Ohm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 0.68UF 20% 160V RADIAL Product overview: B43821A1684M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 160V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43821A1684M can be used for catalog matching and distributor lookup.
CAP ALUM 0.68UF 20% 160V RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 766652-B43821A1684M | B43821A1684M-ND | 58-B43821A1684M | B43821A1684M |
| Product Name | Aluminum Capacitors - B43821A1684M | Aluminum Electrolytic Capacitors | 0.68UF 160V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 160 volts | 160 volts | 160 volts | |
| WVAC | 160 volts | 160 volts |