EPCOS AG 1500UF 450V Capacitor B43743B5158M000

Description
CAP ALUM 1500UF 20% 450V SCREW Product overview: B43743B5158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743B5158M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 1500UF 20% 450V SCREW Product overview: B43743B5158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743B5158M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1500UF 450V Capacitor
58-B43743B5158M000
1500UF 450V Capacitor 58-B43743B5158M000
CAP ALUM 1500UF 20% 450V SCREW Product overview: B43743B5158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743B5158M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1500UF 20% 450V SCREW Product overview: B43743B5158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743B5158M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1500Μf, 450V, Alu Elec, Screw; Capacitance Epcos - 16AC3216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 450V, Alu Elec, Screw; Capacitance Epcos
16AC3216
Cap, 1500Μf, 450V, Alu Elec, Screw; Capacitance Epcos 16AC3216
CAP, 1500µF, 450V, ALU ELEC, SCREW; Capacitance:1500µF; Voltage Rating:450V; Product Range:B43743 Series; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes

CAP, 1500µF, 450V, ALU ELEC, SCREW; Capacitance:1500µF; Voltage Rating:450V; Product Range:B43743 Series; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43743B5158M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43743B5158M000
Capacitors - Aluminum Electrolytic Capacitors B43743B5158M000
CAP ALUM 1500UF 20% 450V SCREW

CAP ALUM 1500UF 20% 450V SCREW

Supplier's Site
Capacitor - 108732768 - Radwell International
Willingboro, NJ, United States
Capacitor
108732768
Capacitor 108732768
CAPACITOR,SCREW TERMINAL, ELECTROLYTIC,1500UF, 450V, 105 DEG, 64.3X80.7MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR,SCREW TERMINAL, ELECTROLYTIC,1500UF, 450V, 105 DEG, 64.3X80.7MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43743B5158M000 16AC3216 B43743B5158M000 108732768
Product Name 1500UF 450V Capacitor Cap, 1500Μf, 450V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details