CAP ALUM 10000UF 20% 450V SCREW Product overview: B43743A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43743A5109M000 can be used for catalog matching and distributor lookup.
CAP ALUM 10000UF 20% 450V SCREW
CAP, 10000µF, 450V, ALU ELEC, SCREW; Capacitance:10000µF;
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43743A5109M000 | B43743A5109M000 | 16AC3212 |
| Product Name | 10000UF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 10000Μf, 450V, Alu Elec, Screw; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |