EPCOS AG Aluminum Electrolytic Capacitors B43742A6188M000

Description
1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 45mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 45mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43742A6188M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43742A6188M000-ND
Aluminum Electrolytic Capacitors B43742A6188M000-ND
1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 45mOhm @ 100Hz 5000 Hrs @ 105°C

1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 45mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
1800UF 500V Capacitor
58-B43742A6188M000
1800UF 500V Capacitor 58-B43742A6188M000
CAP ALUM 1800UF 20% 500V SCREW Product overview: B43742A6188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43742A6188M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1800UF 20% 500V SCREW Product overview: B43742A6188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43742A6188M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43742A6188M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43742A6188M000
Capacitors - Aluminum Electrolytic Capacitors B43742A6188M000
CAP ALUM 1800UF 20% 500V SCREW

CAP ALUM 1800UF 20% 500V SCREW

Supplier's Site
Cap, 1800Μf, 500V, Alu Elec, Screw; Capacitance Epcos - 16AC3205 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Μf, 500V, Alu Elec, Screw; Capacitance Epcos
16AC3205
Cap, 1800Μf, 500V, Alu Elec, Screw; Capacitance Epcos 16AC3205
CAP, 1800µF, 500V, ALU ELEC, SCREW; Capacitance:1800µF; Voltage Rating:500V; Product Range:B43742 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes

CAP, 1800µF, 500V, ALU ELEC, SCREW; Capacitance:1800µF; Voltage Rating:500V; Product Range:B43742 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43742A6188M000-ND 58-B43742A6188M000 B43742A6188M000 16AC3205
Product Name Aluminum Electrolytic Capacitors 1800UF 500V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 1800Μf, 500V, Alu Elec, Screw; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers