Win Source Part Number: 1047729-B43721B5228M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43721
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.846" (97.70mm)
Standard Package: 25
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 1.122" (28.50mm)
ESR (Equivalent Series Resistance): 55mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.531" Dia (64.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: B43721B5228M
Ripple Current @ Low Frequency: 7.66 A @ 100 Hz
CAP ALUM 2200UF 20% 450V SCREW Product overview: B43721B5228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43721B5228M000 can be used for catalog matching and distributor lookup.
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 5000 Hrs @ 85°C
CAP, ALU ELEC, 2200UF, 450V, SCREW ROHS COMPLIANT: YES
CAP ALUM 2200UF 20% 450V SCREW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1047729-B43721B5228M000 | 58-B43721B5228M000 | B43721B5228M000-ND | 25AJ0685 | B43721B5228M000 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 2200UF 450V Capacitor | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 2200Uf, 450V, Screw Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 450 volts | 450 volts | 450 volts |