EPCOS AG 2200UF 400V Capacitor B43713A9228M000

Description
CAP ALUM 2200UF 20% 400V SCREW Product overview: B43713A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A9228M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 2200UF 20% 400V SCREW Product overview: B43713A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A9228M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200UF 400V Capacitor
58-B43713A9228M000
2200UF 400V Capacitor 58-B43713A9228M000
CAP ALUM 2200UF 20% 400V SCREW Product overview: B43713A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A9228M000 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 400V SCREW Product overview: B43713A9228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A9228M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43713A9228M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43713A9228M000-ND
Aluminum Electrolytic Capacitors B43713A9228M000-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Cap, 2200Μf, 400V, Alu Elec, Screw; Capacitance Epcos - 16AC3194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Μf, 400V, Alu Elec, Screw; Capacitance Epcos
16AC3194
Cap, 2200Μf, 400V, Alu Elec, Screw; Capacitance Epcos 16AC3194
CAP, 2200µF, 400V, ALU ELEC, SCREW; Capacitance:2200µF; Voltage Rating:400V; Product Range:B43713 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

CAP, 2200µF, 400V, ALU ELEC, SCREW; Capacitance:2200µF; Voltage Rating:400V; Product Range:B43713 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43713A9228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43713A9228M000
Capacitors - Aluminum Electrolytic Capacitors B43713A9228M000
CAP ALUM 2200UF 20% 400V SCREW

CAP ALUM 2200UF 20% 400V SCREW

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
B43713A9228M000
Aluminum Electrolytic Capacitors - Screw Terminal B43713A9228M000
Aluminum Electrolytic Capacitors - Screw Terminal 400VDC 2200uF 20% Ring clip/clamp mnt

Aluminum Electrolytic Capacitors - Screw Terminal 400VDC 2200uF 20% Ring clip/clamp mnt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43713A9228M000 B43713A9228M000-ND 16AC3194 B43713A9228M000 B43713A9228M000
Product Name 2200UF 400V Capacitor Aluminum Electrolytic Capacitors Cap, 2200Μf, 400V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701311 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details