CAP ALUM 4700UF 20% 450V SCREW Product overview: B43713A5478M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A5478M000 can be used for catalog matching and distributor lookup.
4700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 26mOhm @ 100Hz 15000 Hrs @ 85°C
CAP ALUM 4700UF 20% 450V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 450VDC 4700uF 20% Ring clip/clamp mnt
CAPACITOR, ELECTROLYTIC, 4700UF, 450V, SCREW TERMINAL, 20%, LS 31.7MM, 85C, 76.9X143.2MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 4700µF, 450V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage Rating:450V; Product Range:B43713 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43713A5478M000 | 495-B43713A5478M000-ND | B43713A5478M000 | B43713A5478M000 | 108775299 | 16AC3191 |
| Product Name | 4700UF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitor | Cap, 4700Μf, 450V, Alu Elec, Screw; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |