EPCOS AG Aluminum Electrolytic Capacitors B43713A5109M000

Description
10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43713A5109M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43713A5109M000-ND
Aluminum Electrolytic Capacitors 495-B43713A5109M000-ND
10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 15000 Hrs @ 85°C

10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
10000UF 450V Capacitor
58-B43713A5109M000
10000UF 450V Capacitor 58-B43713A5109M000
CAP ALUM 10000UF 20% 450V SCREW Product overview: B43713A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A5109M000 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 450V SCREW Product overview: B43713A5109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A5109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43713A5109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43713A5109M000
Capacitors - Aluminum Electrolytic Capacitors B43713A5109M000
CAP ALUM 10000UF 20% 450V SCREW

CAP ALUM 10000UF 20% 450V SCREW

Supplier's Site
Cap, 10000Μf, 450V, Alu Elec, Screw; Capacitance Epcos - 16AC3190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Μf, 450V, Alu Elec, Screw; Capacitance Epcos
16AC3190
Cap, 10000Μf, 450V, Alu Elec, Screw; Capacitance Epcos 16AC3190
CAP, 10000µF, 450V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:450V; Product Range:B43713 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

CAP, 10000µF, 450V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:450V; Product Range:B43713 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B43713A5109M000-ND 58-B43713A5109M000 B43713A5109M000 16AC3190
Product Name Aluminum Electrolytic Capacitors 10000UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 10000Μf, 450V, Alu Elec, Screw; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers