CAP ALUM 1500UF 20% 350V SCREW Product overview: B43713A4158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43713A4158M000 can be used for catalog matching and distributor lookup.
1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 80mOhm @ 100Hz 15000 Hrs @ 85°C
CAP, 1500µF, 350V, ALU ELEC, SCREW; Capacitance:1500µF; Voltage Rating:350V; Product Range:B43713 Series; Lifetime @ Temperature:15000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:51.6mm; Lead RoHS Compliant: Yes
CAP ALUM 1500UF 20% 350V SCREW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43713A4158M000 | B43713A4158M000-ND | 16AC3187 | B43713A4158M000 |
| Product Name | 1500UF 350V Capacitor | Aluminum Electrolytic Capacitors | Cap, 1500Μf, 350V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF |