EPCOS AG 12000UF 450V Capacitor B43712A5129M000

Description
CAP ALUM 12000UF 20% 450V SCREW Product overview: B43712A5129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43712A5129M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 12000UF 20% 450V SCREW Product overview: B43712A5129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43712A5129M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12000UF 450V Capacitor
58-B43712A5129M000
12000UF 450V Capacitor 58-B43712A5129M000
CAP ALUM 12000UF 20% 450V SCREW Product overview: B43712A5129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43712A5129M000 can be used for catalog matching and distributor lookup.

CAP ALUM 12000UF 20% 450V SCREW Product overview: B43712A5129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43712A5129M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43712A5129M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43712A5129M000-ND
Aluminum Electrolytic Capacitors 495-B43712A5129M000-ND
12000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 10000 Hrs @ 85°C

12000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Cap, 12000Μf, 450V, Alu Elec, Screw; Capacitance Epcos - 16AC3181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12000Μf, 450V, Alu Elec, Screw; Capacitance Epcos
16AC3181
Cap, 12000Μf, 450V, Alu Elec, Screw; Capacitance Epcos 16AC3181
CAP, 12000µF, 450V, ALU ELEC, SCREW; Capacitance:12000µF; Voltage Rating:450V; Product Range:B43712 Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

CAP, 12000µF, 450V, ALU ELEC, SCREW; Capacitance:12000µF; Voltage Rating:450V; Product Range:B43712 Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:90mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
CAP ALUM 12000UF 20% 450V SCREW - 258-B43712A5129M000 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 12000UF 20% 450V SCREW
258-B43712A5129M000
CAP ALUM 12000UF 20% 450V SCREW 258-B43712A5129M000
CAP ALUM 12000UF 20% 450V SCREW

CAP ALUM 12000UF 20% 450V SCREW

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43712A5129M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43712A5129M000
Capacitors - Aluminum Electrolytic Capacitors B43712A5129M000
CAP ALUM 12000UF 20% 450V SCREW

CAP ALUM 12000UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43712A5129M000 495-B43712A5129M000-ND 16AC3181 258-B43712A5129M000 B43712A5129M000
Product Name 12000UF 450V Capacitor Aluminum Electrolytic Capacitors Cap, 12000Μf, 450V, Alu Elec, Screw; Capacitance Epcos CAP ALUM 12000UF 20% 450V SCREW Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF 12000 microF 12000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details