EPCOS AG Aluminum Electrolytic Capacitors B43707A9228M000

Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-77439-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77439-ND
Aluminum Electrolytic Capacitors 495-77439-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Screw Terminals 400V 2200Uf / Bulk Epcos - 65AH4934 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Screw Terminals 400V 2200Uf / Bulk Epcos
65AH4934
Aluminium Electrolytic Screw Terminals 400V 2200Uf / Bulk Epcos 65AH4934
ALUMINIUM ELECTROLYTIC SCREW TERMINALS 400V 2200UF / BULK

ALUMINIUM ELECTROLYTIC SCREW TERMINALS 400V 2200UF / BULK

Supplier's Site
Capacitor - 131800660 - Radwell International
Willingboro, NJ, United States
Capacitor
131800660
Capacitor 131800660
CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 2200UF, 400V, 85C, 51.6X81.7 MM, 22.20LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 2200UF, 400V, 85C, 51.6X81.7 MM, 22.20LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43707A9228M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43707A9228M000
Capacitors - Aluminum Electrolytic Capacitors B43707A9228M000
CAP ALUM 2200UF 20% 400V SCREW

CAP ALUM 2200UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77439-ND 65AH4934 131800660 B43707A9228M000
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Screw Terminals 400V 2200Uf / Bulk Epcos Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers