EPCOS AG 10000uF 450V 0.011 Ohm Capacitor B43707A5109M600

Description
Cap Aluminum Lytic 10000uF 450V 20% (76.9 X 156.2mm) Clamp Mount Screw 0.011 Ohm 24.5A 12000h 85°C Cardboard Product overview: B43707A5109M600 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 450V, 0.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 450V, 0.011 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43707A5109M600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10000uF 450V 20% (76.9 X 156.2mm) Clamp Mount Screw 0.011 Ohm 24.5A 12000h 85°C Cardboard Product overview: B43707A5109M600 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 450V, 0.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 450V, 0.011 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43707A5109M600 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000uF 450V 0.011 Ohm Capacitor
58-B43707A5109M600
10000uF 450V 0.011 Ohm Capacitor 58-B43707A5109M600
Cap Aluminum Lytic 10000uF 450V 20% (76.9 X 156.2mm) Clamp Mount Screw 0.011 Ohm 24.5A 12000h 85°C Cardboard Product overview: B43707A5109M600 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 450V, 0.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 450V, 0.011 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43707A5109M600 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10000uF 450V 20% (76.9 X 156.2mm) Clamp Mount Screw 0.011 Ohm 24.5A 12000h 85°C Cardboard Product overview: B43707A5109M600 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000uF, 450V, 0.011 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000uF, 450V, 0.011 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43707A5109M600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43707A5109M600-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43707A5109M600-ND
Aluminum Electrolytic Capacitors 495-B43707A5109M600-ND
10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Cap, 10000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos - 77AH4424 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos
77AH4424
Cap, 10000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos 77AH4424
CAP, 10000UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 10000UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43707A5109M600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43707A5109M600
Capacitors - Aluminum Electrolytic Capacitors B43707A5109M600
CAP ALUM 10000UF 20% 450V SCREW

CAP ALUM 10000UF 20% 450V SCREW

Supplier's Site
Capacitor - 131711675 - Radwell International
Willingboro, NJ, United States
Capacitor
131711675
Capacitor 131711675
CAPACITOR, ELECTROLYTIC, 10000UF, 450V, SCREW TERMINAL, LS 31.7MM, 85C, 76.9X157.2MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, 10000UF, 450V, SCREW TERMINAL, LS 31.7MM, 85C, 76.9X157.2MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43707A5109M600 495-B43707A5109M600-ND 77AH4424 B43707A5109M600 131711675
Product Name 10000uF 450V 0.011 Ohm Capacitor Aluminum Electrolytic Capacitors Cap, 10000Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101C353U050EC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
3 suppliers