15000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.6mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 15000UF 20% 400V SCREW Product overview: B43705A9159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43705A9159M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Screw Terminal 400VDC 15000uF 20% Ring clip/clamp mnt
CAP, 15000UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES
CAP ALUM 15000UF 20% 400V SCREW
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43705A9159M000-ND | 58-B43705A9159M000 | B43705A9159M000 | 83AH9796 | B43705A9159M000 |
| Product Name | Aluminum Electrolytic Capacitors | 15000UF 400V Capacitor | Aluminum Electrolytic Capacitors - Screw Terminal | Cap, 15000Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |