Cap Aluminum Lytic 3300uF 450V 20% (76.9 X 96.7mm) Clamp Mount Screw 0.03 Ohm 15A 12000h 85°C Cardboard Product overview: B43704B5338M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 450V, 0.03 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 450V, 0.03 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43704B5338M000 can be used for catalog matching and distributor lookup.
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 30mOhm @ 100Hz 12000 Hrs @ 85°C
CAP, 3300UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Screw Terminal 450VDC 3300uF 20% Ring clip/clamp mnt
CAP ALUM 3300UF 20% 450V SCREW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43704B5338M000 | 495-7274-ND | 83AH9792 | B43704B5338M000 | B43704B5338M000 |
| Product Name | 3300uF 450V 0.03 Ohm Capacitor | Aluminum Electrolytic Capacitors | Cap, 3300Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos | Aluminum Electrolytic Capacitors - Screw Terminal | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 450 volts | 450 volts |