15000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7.7mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 15000UF 20% 400V SCREW Product overview: B43704A9159M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43704A9159M000 can be used for catalog matching and distributor lookup.
CAP ALUM 15000UF 20% 400V SCREW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43704A9159M000-ND | 58-B43704A9159M000 | B43704A9159M000 |
| Product Name | Aluminum Electrolytic Capacitors | 15000UF 400V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |