CAP ALUM 22000UF 20% 350V SCREW Product overview: B43704A4229M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22000UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22000UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43704A4229M000 can be used for catalog matching and distributor lookup.
22000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3.4mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 22000UF 20% 350V SCREW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43704A4229M000 | B43704A4229M000-ND | B43704A4229M000 |
| Product Name | 22000UF 350V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 22000 microF | 22000 microF | 22000 microF |