3300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 24mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 3300UF 20% 350V SCREW Product overview: B43703B4338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703B4338M000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1047718-B43703B4338M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43703
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.217" (81.70mm)
Standard Package: 50
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 350 V
Lead Spacing: 1.122" (28.50mm)
Impedance: 34 mOhms
ESR (Equivalent Series Resistance): 24mOhm @ 100Hz
Lifetime @ Temp.: 12000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.532" Dia (64.30mm)
Alternative Parts (Cross-Reference): E32D401HPN332ME92M; LNY2G332MSEG; LNY2W332MSEH; LNY2W332MSEG; E37F351CPN332MD92M; E37L451CPN332ME92M;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: B43703B4338M
Ripple Current @ Low Frequency: 10.3 A @ 100 Hz
CAP ALUM 3300UF 20% 350V SCREW
CAP, 3300µF, 350V, ALU ELEC, SCREW; Capacitance:3300µF; Voltage Rating:350V; Product Range:B43703 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Screw Terminal 350VDC 3300uF 20% Ring clip/clamp mnt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43703B4338M000-ND | 58-B43703B4338M000 | 1047718-B43703B4338M000 | B43703B4338M000 | 16AC3176 | B43703B4338M000 |
| Product Name | Aluminum Electrolytic Capacitors | 3300UF 350V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 3300Μf, 350V, Alu Elec, Screw; Capacitance Epcos | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |