12000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.2mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 12000UF 20% 350V SCREW Product overview: B43703B4129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703B4129M000 can be used for catalog matching and distributor lookup.
CAP, 12000µF, 350V, ALU ELEC, SCREW; Capacitance:12000µF;
CAP ALUM 12000UF 20% 350V SCREW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43703B4129M000-ND | 58-B43703B4129M000 | 16AC3175 | B43703B4129M000 |
| Product Name | Aluminum Electrolytic Capacitors | 12000UF 350V Capacitor | Cap, 12000Μf, 350V, Alu Elec, Screw; Capacitance Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |