Aluminum Electrolytic Capacitors with Screw Terminals Product overview: B43703A9568M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A9568M000 can be used for catalog matching and distributor lookup.
5600µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20mOhm @ 100Hz 12000 Hrs @ 85°C
Win Source Part Number: 1047727-B43703A9568M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43703
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 5.185" (131.70mm)
Standard Package: 25
Capacitance: 5600 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 1.122" (28.50mm)
ESR (Equivalent Series Resistance): 20mOhm @ 100Hz
Lifetime @ Temp.: 12000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.531" Dia (64.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: EPCOS - TDK Electronics
Other Names: B43703A9568M
Ripple Current @ Low Frequency: 15 A @ 100 Hz
CAP ALUM 5600UF 20% 400V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 400VDC 5600uF 20% Ring clip/clamp mnt
CAP, 5600µF, 400V, ALU ELEC, SCREW; Capacitance:5600µF; Voltage Rating:400V; Product Range:B43703 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:64.3mm; Lead RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43703A9568M000 | B43703A9568M000-ND | 1047727-B43703A9568M000 | B43703A9568M000 | B43703A9568M000 | 16AC3173 |
| Product Name | Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Cap, 5600Μf, 400V, Alu Elec, Screw; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw | ||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Packing Method | Cardboard | Bulk | Bulk; Bulk | |||
| Applications | General Purpose | General Purpose; General Purpose |