CAP ALUM 18000UF 20% 400V SCREW Product overview: B43703A9189M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A9189M000 can be used for catalog matching and distributor lookup.
18000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 6.6mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 18000UF 20% 400V SCREW
CAP, 18000µF, 400V, ALU ELEC, SCREW; Capacitance:18000µF;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43703A9189M000 | 495-B43703A9189M000-ND | B43703A9189M000 | 16AC3171 |
| Product Name | 18000UF 400V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 18000Μf, 400V, Alu Elec, Screw; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Screw |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF |