EPCOS AG 12000UF 400V Capacitor B43701A9129M000

Description
CAP ALUM 12000UF 20% 400V SCREW Product overview: B43701A9129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43701A9129M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 12000UF 20% 400V SCREW Product overview: B43701A9129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43701A9129M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12000UF 400V Capacitor
58-B43701A9129M000
12000UF 400V Capacitor 58-B43701A9129M000
CAP ALUM 12000UF 20% 400V SCREW Product overview: B43701A9129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43701A9129M000 can be used for catalog matching and distributor lookup.

CAP ALUM 12000UF 20% 400V SCREW Product overview: B43701A9129M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43701A9129M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43701A9129M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43701A9129M000-ND
Aluminum Electrolytic Capacitors 495-B43701A9129M000-ND
12000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 5000 Hrs @ 85°C

12000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43701A9129M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43701A9129M000
Capacitors - Aluminum Electrolytic Capacitors B43701A9129M000
CAP ALUM 12000UF 20% 400V SCREW

CAP ALUM 12000UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43701A9129M000 495-B43701A9129M000-ND B43701A9129M000
Product Name 12000UF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 12000 microF 12000 microF 12000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701305 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers