CAP ALUM 5600UF 20% 450V SCREW Product overview: B43701A5568M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43701A5568M000 can be used for catalog matching and distributor lookup.
5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 22mOhm @ 100Hz 5000 Hrs @ 85°C
CAP, 5600UF, 450V, ALU ELEC, SCREW ROHS COMPLIANT: YES
CAP ALUM 5600UF 20% 450V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 450VDC 5600uF 20% Ring clip/clamp mnt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43701A5568M000 | B43701A5568M000-ND | 83AH9788 | B43701A5568M000 | B43701A5568M000 |
| Product Name | 5600UF 450V Capacitor | Aluminum Electrolytic Capacitors | Cap, 5600Uf, 450V, Alu Elec, Screw Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF |