EPCOS AG Aluminum Electrolytic Capacitors B43647A5827M057

Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43647A5827M057-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43647A5827M057-ND
Aluminum Electrolytic Capacitors 495-B43647A5827M057-ND
820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 2000 Hrs @ 105°C

820µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 820Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos - 08AJ3819 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos
08AJ3819
Cap, 820Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos 08AJ3819
CAP, 820UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 820UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43647A5827M057 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43647A5827M057
Capacitors - Aluminum Electrolytic Capacitors B43647A5827M057
CAP ALUM 820UF 20% 450V SNAP

CAP ALUM 820UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43647A5827M057-ND 08AJ3819 B43647A5827M057
Product Name Aluminum Electrolytic Capacitors Cap, 820Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers