EPCOS AG Aluminum Electrolytic Capacitors B43644J6107M000

Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 790mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 790mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43644J6107M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43644J6107M000-ND
Aluminum Electrolytic Capacitors 495-B43644J6107M000-ND
100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 790mOhm @ 100Hz 5000 Hrs @ 105°C

100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 790mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
100UF 500V Capacitor
58-B43644J6107M000
100UF 500V Capacitor 58-B43644J6107M000
CAP ALUM 100UF 20% 500V SNAP Product overview: B43644J6107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644J6107M000 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 500V SNAP Product overview: B43644J6107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644J6107M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 495-B43644J6107M000-ND 58-B43644J6107M000
Product Name Aluminum Electrolytic Capacitors 100UF 500V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers