EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43644B9337M080

Description
PVC insulation with additional PET insulation cap on terminal side
Request a Quote Datasheet
Description
PVC insulation with additional PET insulation cap on terminal side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43644B9337M080 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43644B9337M080
Aluminum Electrolytic Capacitors: Snap-in B43644B9337M080
PVC insulation with additional PET insulation cap on terminal side

PVC insulation with additional PET insulation cap on terminal side

Supplier's Site
Aluminum Electrolytic Capacitors - B43644B9337M080-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43644B9337M080-ND
Aluminum Electrolytic Capacitors B43644B9337M080-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 100Hz 5000 Hrs @ 105°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 280mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43644B9337M080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43644B9337M080
Capacitors - Aluminum Electrolytic Capacitors B43644B9337M080
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number B43644B9337M080 B43644B9337M080-ND B43644B9337M080
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details