EPCOS AG 560UF 400V Capacitor B43642A9567M000

Description
CAP ALUM 560UF 20% 400V SNAP Product overview: B43642A9567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43642A9567M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 560UF 20% 400V SNAP Product overview: B43642A9567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43642A9567M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560UF 400V Capacitor
58-B43642A9567M000
560UF 400V Capacitor 58-B43642A9567M000
CAP ALUM 560UF 20% 400V SNAP Product overview: B43642A9567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43642A9567M000 can be used for catalog matching and distributor lookup.

CAP ALUM 560UF 20% 400V SNAP Product overview: B43642A9567M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43642A9567M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-7506-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-7506-ND
Aluminum Electrolytic Capacitors 495-7506-ND
560µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 3000 Hrs @ 105°C

560µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43642A9567M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43642A9567M000
Capacitors - Aluminum Electrolytic Capacitors B43642A9567M000
CAP ALUM 560UF 20% 400V SNAP

CAP ALUM 560UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43642A9567M000 495-7506-ND B43642A9567M000
Product Name 560UF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers