The Epcos B43640 series aluminum electrolytic capacitor features a capacitance of 470OºF and a voltage rating of 400V. It is designed for applications requiring high reliability and long life, with a rated lifetime of 2000 hours at a temperature of 105°C. The capacitor has a capacitance tolerance of ±20% and is RoHS compliant. It utilizes snap-in terminals for easy mounting on printed circuit boards. The construction includes a fully insulated aluminum case, ensuring safety and durability. This capacitor is suitable for use in frequency converters, solar inverters, uninterruptible power supplies, and medical appliances, making it a versatile choice for various engineering projects.
CAP ALUM 470UF 20% 400V SNAP Product overview: B43640E9477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640E9477M000 can be used for catalog matching and distributor lookup.
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 250mOhm @ 100Hz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 400V SNAP
CAP, 470µF, 400V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:400V; Product Range:B43640 Series; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAPACITOR, 470 F, 400 V, ALUMINUM ELECTROLYTIC, SNAP-IN, B43640 SERIES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43640E9477M000 | B43640E9477M000-ND | B43640E9477M000 | 16AC3152 | 108743272 |
| Product Name | 470UF 400V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 4.70E8 microF |