EPCOS AG Aluminum Electrolytic Capacitors B43640C5227M007

Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 100Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43640C5227M007-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43640C5227M007-ND
Aluminum Electrolytic Capacitors B43640C5227M007-ND
220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 100Hz 2000 Hrs @ 105°C

220µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 450mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43640C5227M007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43640C5227M007
Capacitors - Aluminum Electrolytic Capacitors B43640C5227M007
CAP ALUM 220UF 20% 450V SNAP

CAP ALUM 220UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number B43640C5227M007-ND B43640C5227M007
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details