EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43640B9687M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43640B9687M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43640B9687M000
Aluminum Electrolytic Capacitors: Snap-in B43640B9687M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-7494-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-7494-ND
Aluminum Electrolytic Capacitors 495-7494-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 2000 Hrs @ 105°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
680UF 400V Capacitor
58-B43640B9687M000
680UF 400V Capacitor 58-B43640B9687M000
CAP ALUM 680UF 20% 400V SNAP Product overview: B43640B9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640B9687M000 can be used for catalog matching and distributor lookup.

CAP ALUM 680UF 20% 400V SNAP Product overview: B43640B9687M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640B9687M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, B43640 Series, 680 F, 20%, 400 V, 35 Mm, 0.16 Ohm Rohs Compliant Epcos - 41Y5406 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43640 Series, 680 F, 20%, 400 V, 35 Mm, 0.16 Ohm Rohs Compliant Epcos
41Y5406
Electrolytic Capacitor, Snap-In, B43640 Series, 680 F, 20%, 400 V, 35 Mm, 0.16 Ohm Rohs Compliant Epcos 41Y5406
Electrolytic Capacitor, Snap-in, B43640 Series, 680 F, 20%, 400 V, 35 mm, 0.16 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43640 Series, 680 F, 20%, 400 V, 35 mm, 0.16 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43640B9687M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43640B9687M000
Capacitors - Aluminum Electrolytic Capacitors B43640B9687M000
CAP ALUM 680UF 20% 400V SNAP

CAP ALUM 680UF 20% 400V SNAP

Supplier's Site
Capacitor - 131769288 - Radwell International
Willingboro, NJ, United States
Capacitor
131769288
Capacitor 131769288
ALUMINUM ELECTROLYTIC, SNAP-IN 2 PINS, 400V, 680UF, 35X40MM. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC, SNAP-IN 2 PINS, 400V, 680UF, 35X40MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43640B9687M000 495-7494-ND 58-B43640B9687M000 41Y5406 B43640B9687M000 131769288
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 680UF 400V Capacitor Electrolytic Capacitor, Snap-In, B43640 Series, 680 F, 20%, 400 V, 35 Mm, 0.16 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100271GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers