PVC insulation
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 680uF 400V 20% (30 X 50mm) Snap-In 10mm 0.16 Ohm 2.36A 2000h 105°C Bulk Product overview: B43640A9687M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 0.16 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 0.16 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640A9687M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Snap In 400VDC 680uF 20% PVC STD 6.3mm Term
Electrolytic Capacitor, Snap-in, B43640 Series, 680 F, 20%, 400 V, 30 mm, 0.16 ohm RoHS Compliant: Yes
CAP ALUM 680UF 20% 400V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43640A9687M000 | 495-77161-ND | 58-B43640A9687M000 | B43640A9687M000 | 41Y5400 | B43640A9687M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 680uF 400V 0.16 Ohm Capacitor | Aluminum Electrolytic Capacitors - Snap In | Electrolytic Capacitor, Snap-In, B43640 Series, 680 F, 20%, 400 V, 30 Mm, 0.16 Ohm Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 680 microF | 680 microF | 680 microF | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |