PVC insulation
120µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 790mOhm @ 100Hz 2000 Hrs @ 105°C
CAP ALUM 120UF 20% 450V SNAP Product overview: B43640A5127M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640A5127M000 can be used for catalog matching and distributor lookup.
CAP ALUM 120UF 20% 450V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43640A5127M000 | B43640A5127M000-ND | 58-B43640A5127M000 | B43640A5127M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 120UF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized |