PVC insulation
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm @ 100Hz 2000 Hrs @ 105°C
CAP ALUM 1500UF 20% 200V SNAP Product overview: B43640A2158M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640A2158M000 can be used for catalog matching and distributor lookup.
CAP, ALU ELEC, 1500UF, 200V, SNAP-IN ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Snap In 200VDC 1500uF 20% PVC STD 6.3mm Term
CAP ALUM 1500UF 20% 200V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43640A2158M000 | 495-7504-ND | 58-B43640A2158M000 | 25AJ0662 | B43640A2158M000 | B43640A2158M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 1500UF 200V Capacitor | Cap, Alu Elec, 1500Uf, 200V, Snap-In Rohs Compliant Epcos | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |